NationSkander California Corporation 6004RS Bearing 20x42x12 Sealed 6004-2RS-1

Description
6004RS Sealed Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, Bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6004RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 11,000 RPM
Description
6004RS Sealed Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, Bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6004RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6004RS Bearing 20x42x12 Sealed - 6004-2RS-1 - NationSkander California Corporation
Anaheim, CA, USA
6004RS Bearing 20x42x12 Sealed
6004-2RS-1
6004RS Bearing 20x42x12 Sealed 6004-2RS-1
6004RS Sealed Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, Bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: 6004RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 9,400 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 11,000 RPM

6004RS Sealed Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, Bearing is made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: 6004RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 20mm x 42mm x 12mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 12mm
  • Size: 20 x 42 x 12 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 9,400 N
  • Static load rating Cor: 5,000 N
  • Limiting Speed:
    • Grease Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6004-2RS-1
Product Name 6004RS Bearing 20x42x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details