NationSkander California Corporation 10 Bearing 6002ZZ 15x32x9 6002ZZ

Description
Pack of 10 6002ZZ Bearings, 6002ZZ inner diameter is 15mm, 6002ZZ outer diameter is 32mm and the 6002ZZ width is 9mm, 6002ZZ is a popular size that could be used in many applications, 6002ZZ Bearings are made of Chrome Steel, each 6002ZZ bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6002ZZ 6002ZZ Size: 15mm x 32mm x 9mm Dimensions: 15*32*9 mm/Metric Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM
Description
Pack of 10 6002ZZ Bearings, 6002ZZ inner diameter is 15mm, 6002ZZ outer diameter is 32mm and the 6002ZZ width is 9mm, 6002ZZ is a popular size that could be used in many applications, 6002ZZ Bearings are made of Chrome Steel, each 6002ZZ bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6002ZZ 6002ZZ Size: 15mm x 32mm x 9mm Dimensions: 15*32*9 mm/Metric Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6002ZZ 15x32x9 - 6002ZZ - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6002ZZ 15x32x9
6002ZZ
10 Bearing 6002ZZ 15x32x9 6002ZZ
Pack of 10 6002ZZ Bearings, 6002ZZ inner diameter is 15mm, 6002ZZ outer diameter is 32mm and the 6002ZZ width is 9mm, 6002ZZ is a popular size that could be used in many applications, 6002ZZ Bearings are made of Chrome Steel, each 6002ZZ bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6002ZZ 6002ZZ Size: 15mm x 32mm x 9mm Dimensions: 15*32*9 mm/Metric Dynamic load rating Cr: 5,600 N Static load rating Cor: 2,840 N Limiting Speed: Grease Lubrication: 24,000 RPM

Pack of 10 6002ZZ Bearings, 6002ZZ inner diameter is 15mm, 6002ZZ outer diameter is 32mm and the 6002ZZ width is 9mm, 6002ZZ is a popular size that could be used in many applications, 6002ZZ Bearings are made of Chrome Steel, each 6002ZZ bearing has Double Shielded to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings 6002ZZ
  • 6002ZZ Size: 15mm x 32mm x 9mm
  • Dimensions: 15*32*9 mm/Metric
  • Dynamic load rating Cr: 5,600 N
  • Static load rating Cor: 2,840 N
  • Limiting Speed:
    • Grease Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number 6002ZZ
Product Name 10 Bearing 6002ZZ 15x32x9
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details