National Guard Products Brush DkB I-624DKB

Description
NGP Catalog Number: I-624DKB Description: Brush DkB Width: 1 1/8 Height: Brush 4 Weight: List Price: $20.2 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified
Description
NGP Catalog Number: I-624DKB Description: Brush DkB Width: 1 1/8 Height: Brush 4 Weight: List Price: $20.2 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Brush DkB - I-624DKB - National Guard Products
Memphis, TN, USA
Brush DkB
I-624DKB
Brush DkB I-624DKB
NGP Catalog Number: I-624DKB Description: Brush DkB Width: 1 1/8 Height: Brush 4 Weight: List Price: $20.2 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified

NGP Catalog Number: I-624DKB
Description: Brush DkB
Width: 1 1/8
Height: Brush 4
Weight:
List Price: $20.2 / FT.
Ratings:

  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10C Classified on wood doors up to 60 min
  • UL10B Classified on wood doors up to 60 min
  • UL 10B Classified on metal doors up to 3 hr.
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number I-624DKB
Product Name Brush DkB
Width 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
3 in. Size Black Buna-N Tri-Clamp Gasket|Master File - BUNA-40MPU300 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp Sanitary Gasket™
Material Nitrile (NBR)
View Details
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2488672-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details