National Guard Products Brush DkB H623DKB

Description
NGP Catalog Number: H623DKB Description: Brush DkB Width: 1 1/8 Height: Brush 2 1/2 Weight: List Price: $15.8 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified
Description
NGP Catalog Number: H623DKB Description: Brush DkB Width: 1 1/8 Height: Brush 2 1/2 Weight: List Price: $15.8 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Brush DkB - H623DKB - National Guard Products
Memphis, TN, USA
Brush DkB
H623DKB
Brush DkB H623DKB
NGP Catalog Number: H623DKB Description: Brush DkB Width: 1 1/8 Height: Brush 2 1/2 Weight: List Price: $15.8 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified

NGP Catalog Number: H623DKB
Description: Brush DkB
Width: 1 1/8
Height: Brush 2 1/2
Weight:
List Price: $15.8 / FT.
Ratings:

  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10C Classified on wood doors up to 60 min
  • UL10B Classified on wood doors up to 60 min
  • UL 10B Classified on metal doors up to 3 hr.
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number H623DKB
Product Name Brush DkB
Width 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - UV FOG 702 - 3702BL60 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
View Details
EMI Connector Gaskets - 2488558-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.5 inch (63.5 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Light-Curable Materials, Gasketing, GA-103 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
PTFE Pipe Flange Seals - NRT Energizer Gasket (No Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details