National Guard Products Brush DkB D620DKB

Description
NGP Catalog Number: D620DKB Description: Brush DkB Width: 7/8 Height: Brush 1 Weight: List Price: $7.44 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified
Description
NGP Catalog Number: D620DKB Description: Brush DkB Width: 7/8 Height: Brush 1 Weight: List Price: $7.44 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Brush DkB - D620DKB - National Guard Products
Memphis, TN, USA
Brush DkB
D620DKB
Brush DkB D620DKB
NGP Catalog Number: D620DKB Description: Brush DkB Width: 7/8 Height: Brush 1 Weight: List Price: $7.44 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10C Classified on wood doors up to 60 min UL10B Classified on wood doors up to 60 min UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified

NGP Catalog Number: D620DKB
Description: Brush DkB
Width: 7/8
Height: Brush 1
Weight:
List Price: $7.44 / FT.
Ratings:

  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10C Classified on wood doors up to 60 min
  • UL10B Classified on wood doors up to 60 min
  • UL 10B Classified on metal doors up to 3 hr.
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number D620DKB
Product Name Brush DkB
Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
PTFE Guide Rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions Outer diameter 15mm can be customized
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details