National Guard Products Intumescent Smoke and Draft Control Gasketing 9850-108

Description
NGP Catalog Number: 9850-108 Description: Intumescent Smoke and Draft Control Gasketing Width: 1/2 Height: 3/16 Weight: List Price: $24.93 RL Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified Edge Sealing System - UL Classified Category G
Description
NGP Catalog Number: 9850-108 Description: Intumescent Smoke and Draft Control Gasketing Width: 1/2 Height: 3/16 Weight: List Price: $24.93 RL Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified Edge Sealing System - UL Classified Category G

Suppliers

Company
Product
Description
Supplier Links
Intumescent Smoke and Draft Control Gasketing - 9850-108 - National Guard Products
Memphis, TN, USA
Intumescent Smoke and Draft Control Gasketing
9850-108
Intumescent Smoke and Draft Control Gasketing 9850-108
NGP Catalog Number: 9850-108 Description: Intumescent Smoke and Draft Control Gasketing Width: 1/2 Height: 3/16 Weight: List Price: $24.93 RL Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified Edge Sealing System - UL Classified Category G

NGP Catalog Number: 9850-108
Description: Intumescent Smoke and Draft Control Gasketing
Width: 1/2
Height: 3/16
Weight:
List Price: $24.93 RL
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10B Classified on wood doors up to 90 min.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
  • Edge Sealing System - UL Classified Category G
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9850-108
Product Name Intumescent Smoke and Draft Control Gasketing
Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details
Light-Curable Materials, Gasketing, GA-140 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
3 in. Size Black Buna-N Tri-Clamp 80 Mesh Screen Gasket|Master File - BUNA-40MPSU300-80 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp 80 Mesh Screen Sanitary Gasket™
Material Nitrile (NBR)
View Details
Gaskets & O-Rings - 1964916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details