National Guard Products Intumescent Fire Seal 9800W

Description
NGP Catalog Number: 9800W Description: Intumescent Fire Seal Width: 1/2 Height: 1/16 Weight: List Price: $1.77 FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified Edge Sealing System - UL Classified Category G
Description
NGP Catalog Number: 9800W Description: Intumescent Fire Seal Width: 1/2 Height: 1/16 Weight: List Price: $1.77 FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified Edge Sealing System - UL Classified Category G

Suppliers

Company
Product
Description
Supplier Links
Intumescent Fire Seal - 9800W - National Guard Products
Memphis, TN, USA
Intumescent Fire Seal
9800W
Intumescent Fire Seal 9800W
NGP Catalog Number: 9800W Description: Intumescent Fire Seal Width: 1/2 Height: 1/16 Weight: List Price: $1.77 FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified Edge Sealing System - UL Classified Category G

NGP Catalog Number: 9800W
Description: Intumescent Fire Seal
Width: 1/2
Height: 1/16
Weight:
List Price: $1.77 FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • ANSI/BHMA Certified
  • Edge Sealing System - UL Classified Category G
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9800W
Product Name Intumescent Fire Seal
Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
PTFE Flat Gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details