National Guard Products Astragal - Vinyl - DKB 97VDKB (SET)

Description
NGP Catalog Number: 97VDKB (SET) Description: Astragal - Vinyl - DKB Width: Height: 1 7/8 Weight: List Price: $7.54 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested
Description
NGP Catalog Number: 97VDKB (SET) Description: Astragal - Vinyl - DKB Width: Height: 1 7/8 Weight: List Price: $7.54 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Astragal - Vinyl - DKB - 97VDKB (SET) - National Guard Products
Memphis, TN, USA
Astragal - Vinyl - DKB
97VDKB (SET)
Astragal - Vinyl - DKB 97VDKB (SET)
NGP Catalog Number: 97VDKB (SET) Description: Astragal - Vinyl - DKB Width: Height: 1 7/8 Weight: List Price: $7.54 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

NGP Catalog Number: 97VDKB (SET)
Description: Astragal - Vinyl - DKB
Width:
Height: 1 7/8
Weight:
List Price: $7.54 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 97VDKB (SET)
Product Name Astragal - Vinyl - DKB
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
1 in. Size Black Buna-N Tri-Clamp 100 Mesh Screen Gasket|Master File - BUNA-40MPSU100-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Nitrile (NBR)
View Details
Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2424017-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 0.8752 inch (22.23 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details