National Guard Products High Temp Perimeter Sea. - Brush - Gold 9675B

Description
NGP Catalog Number: 9675B Description: High Temp Perimeter Sea. - Brush - Gold Width: 1 7/16 Height: 7/16 Weight: List Price: $10.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 9675B Description: High Temp Perimeter Sea. - Brush - Gold Width: 1 7/16 Height: 7/16 Weight: List Price: $10.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
High Temp Perimeter Sea. - Brush - Gold - 9675B - National Guard Products
Memphis, TN, USA
High Temp Perimeter Sea. - Brush - Gold
9675B
High Temp Perimeter Sea. - Brush - Gold 9675B
NGP Catalog Number: 9675B Description: High Temp Perimeter Sea. - Brush - Gold Width: 1 7/16 Height: 7/16 Weight: List Price: $10.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 9675B
Description: High Temp Perimeter Sea. - Brush - Gold
Width: 1 7/16
Height: 7/16
Weight:
List Price: $10.9 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9675B
Product Name High Temp Perimeter Sea. - Brush - Gold
Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
PTFE Pipe Gaskets -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 6mm,customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details