National Guard Products High Temp Astragal - Brush - Gold 9675B (SET)

Description
NGP Catalog Number: 9675B (SET) Description: High Temp Astragal - Brush - Gold Width: 1 7/16 Height: 7/16 Weight: List Price: $21.8 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 9675B (SET) Description: High Temp Astragal - Brush - Gold Width: 1 7/16 Height: 7/16 Weight: List Price: $21.8 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
High Temp Astragal - Brush - Gold - 9675B (SET) - National Guard Products
Memphis, TN, USA
High Temp Astragal - Brush - Gold
9675B (SET)
High Temp Astragal - Brush - Gold 9675B (SET)
NGP Catalog Number: 9675B (SET) Description: High Temp Astragal - Brush - Gold Width: 1 7/16 Height: 7/16 Weight: List Price: $21.8 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 9675B (SET)
Description: High Temp Astragal - Brush - Gold
Width: 1 7/16
Height: 7/16
Weight:
List Price: $21.8 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9675B (SET)
Product Name High Temp Astragal - Brush - Gold
Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Seals - 609071 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details