National Guard Products High Temp Perimeter Seal - Brush - DKB 9600DKB

Description
NGP Catalog Number: 9600DKB Description: High Temp Perimeter Seal - Brush - DKB Width: 1 3/8 Height: Weight: List Price: $7.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 9600DKB Description: High Temp Perimeter Seal - Brush - DKB Width: 1 3/8 Height: Weight: List Price: $7.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
High Temp Perimeter Seal - Brush - DKB - 9600DKB - National Guard Products
Memphis, TN, USA
High Temp Perimeter Seal - Brush - DKB
9600DKB
High Temp Perimeter Seal - Brush - DKB 9600DKB
NGP Catalog Number: 9600DKB Description: High Temp Perimeter Seal - Brush - DKB Width: 1 3/8 Height: Weight: List Price: $7.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 9600DKB
Description: High Temp Perimeter Seal - Brush - DKB
Width: 1 3/8
Height:
Weight:
List Price: $7.9 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9600DKB
Product Name High Temp Perimeter Seal - Brush - DKB
Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 50m Length - GA-206-82V-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Sheet / Die-cut (optional feature); Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details