National Guard Products High Temp Perimeter Seal - Brush - Anod Alum 9600A

Description
NGP Catalog Number: 9600A Description: High Temp Perimeter Seal - Brush - Anod Alum Width: 1 3/8 Height: Weight: List Price: $6.11 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 9600A Description: High Temp Perimeter Seal - Brush - Anod Alum Width: 1 3/8 Height: Weight: List Price: $6.11 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
High Temp Perimeter Seal - Brush - Anod Alum - 9600A - National Guard Products
Memphis, TN, USA
High Temp Perimeter Seal - Brush - Anod Alum
9600A
High Temp Perimeter Seal - Brush - Anod Alum 9600A
NGP Catalog Number: 9600A Description: High Temp Perimeter Seal - Brush - Anod Alum Width: 1 3/8 Height: Weight: List Price: $6.11 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 9600A
Description: High Temp Perimeter Seal - Brush - Anod Alum
Width: 1 3/8
Height:
Weight:
List Price: $6.11 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9600A
Product Name High Temp Perimeter Seal - Brush - Anod Alum
Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Rope Seal - ARMATEX Silicone Coated Rope Seal - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details