National Guard Products Pos Pressure Astragal - Brush- Anod Alum. 9600A (SET)

Description
NGP Catalog Number: 9600A (SET) Description: Pos Pressure Astragal - Brush- Anod Alum. Width: 1 3/8 Height: Weight: List Price: $12.64 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 9600A (SET) Description: Pos Pressure Astragal - Brush- Anod Alum. Width: 1 3/8 Height: Weight: List Price: $12.64 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Pos Pressure Astragal - Brush- Anod Alum. - 9600A (SET) - National Guard Products
Memphis, TN, USA
Pos Pressure Astragal - Brush- Anod Alum.
9600A (SET)
Pos Pressure Astragal - Brush- Anod Alum. 9600A (SET)
NGP Catalog Number: 9600A (SET) Description: Pos Pressure Astragal - Brush- Anod Alum. Width: 1 3/8 Height: Weight: List Price: $12.64 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 9600A (SET)
Description: Pos Pressure Astragal - Brush- Anod Alum.
Width: 1 3/8
Height:
Weight:
List Price: $12.64 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9600A (SET)
Product Name Pos Pressure Astragal - Brush- Anod Alum.
Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Seals - 609092 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
2 in. Size Black EPDM Tri-Clamp 100 Mesh Screen Gasket|Master File - EPDM-40MPSE200-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-209-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details