National Guard Products NGP Edge Sealing System 9550-108

Description
NGP Catalog Number: 9550-108 Description: NGP Edge Sealing System Width: 1 9/16 Height: 3/16 Weight: List Price: $50 PC. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified Edge Sealing System - UL Classified Category G
Description
NGP Catalog Number: 9550-108 Description: NGP Edge Sealing System Width: 1 9/16 Height: 3/16 Weight: List Price: $50 PC. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified Edge Sealing System - UL Classified Category G

Suppliers

Company
Product
Description
Supplier Links
NGP Edge Sealing System - 9550-108 - National Guard Products
Memphis, TN, USA
NGP Edge Sealing System
9550-108
NGP Edge Sealing System 9550-108
NGP Catalog Number: 9550-108 Description: NGP Edge Sealing System Width: 1 9/16 Height: 3/16 Weight: List Price: $50 PC. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified Edge Sealing System - UL Classified Category G

NGP Catalog Number: 9550-108
Description: NGP Edge Sealing System
Width: 1 9/16
Height: 3/16
Weight:
List Price: $50 PC.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10B Classified on wood doors up to 90 min.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
  • Edge Sealing System - UL Classified Category G
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9550-108
Product Name NGP Edge Sealing System
Width 1.56 inch (39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - Gasket Replacer® 916 - 391630 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method Room Temperature Vulcanizing (RTV)
View Details
EMI Connector Gaskets - 2423909-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 0.9650 inch (24.51 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
Light-Curable Materials, Gasketing, GA-142-F -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Custom Flat Gaskets -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Neoprene (optional feature); Nitrile (NBR) (optional feature); Natural Rubber, Hypalon, SBR, Urethane, Viton
View Details