National Guard Products High Temp Perimeter Seal - Silicone - Gold 9004B

Description
NGP Catalog Number: 9004B Description: High Temp Perimeter Seal - Silicone - Gold Width: 1 9/16 Height: Weight: List Price: $17 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested
Description
NGP Catalog Number: 9004B Description: High Temp Perimeter Seal - Silicone - Gold Width: 1 9/16 Height: Weight: List Price: $17 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
High Temp Perimeter Seal - Silicone - Gold - 9004B - National Guard Products
Memphis, TN, USA
High Temp Perimeter Seal - Silicone - Gold
9004B
High Temp Perimeter Seal - Silicone - Gold 9004B
NGP Catalog Number: 9004B Description: High Temp Perimeter Seal - Silicone - Gold Width: 1 9/16 Height: Weight: List Price: $17 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

NGP Catalog Number: 9004B
Description: High Temp Perimeter Seal - Silicone - Gold
Width: 1 9/16
Height:
Weight:
List Price: $17 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 9004B
Product Name High Temp Perimeter Seal - Silicone - Gold
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488712-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.93 inch (74.4 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
1 in. Size White Silicone Tri-Clamp Gasket|Master File - SIL-40MPX100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description White Silicone Tri-Clamp Sanitary Gasket™
Material Silicone Rubber
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details