National Guard Products Auto Door Bottom - Vinyl - Anod Alum 780VA-48

Description
NGP Catalog Number: 780VA-48 Description: Auto Door Bottom - Vinyl - Anod Alum Width: 9/16 Height: 1 3/8 Weight: List Price: $46.35 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested
Description
NGP Catalog Number: 780VA-48 Description: Auto Door Bottom - Vinyl - Anod Alum Width: 9/16 Height: 1 3/8 Weight: List Price: $46.35 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Vinyl - Anod Alum - 780VA-48 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Vinyl - Anod Alum
780VA-48
Auto Door Bottom - Vinyl - Anod Alum 780VA-48
NGP Catalog Number: 780VA-48 Description: Auto Door Bottom - Vinyl - Anod Alum Width: 9/16 Height: 1 3/8 Weight: List Price: $46.35 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

NGP Catalog Number: 780VA-48
Description: Auto Door Bottom - Vinyl - Anod Alum
Width: 9/16
Height: 1 3/8
Weight:
List Price: $46.35 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10B Classified on wood doors up to 90 min.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 780VA-48
Product Name Auto Door Bottom - Vinyl - Anod Alum
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - UV FOG 702 - 3702BL60 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
View Details
EMI Connector Gaskets - 2424027-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 2.25 inch (57.15 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Light-Curable Materials, Gasketing, GA-112 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
PTFE Pipe Flange Seals - NRT Energizer Gasket (No Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details