National Guard Products Auto Door Bottom - Silicone 780SA-60

Description
NGP Catalog Number: 780SA-60 Description: Auto Door Bottom - Silicone Width: 9/16 Height: 1 3/8 Weight: List Price: $71 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 780SA-60 Description: Auto Door Bottom - Silicone Width: 9/16 Height: 1 3/8 Weight: List Price: $71 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Silicone - 780SA-60 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Silicone
780SA-60
Auto Door Bottom - Silicone 780SA-60
NGP Catalog Number: 780SA-60 Description: Auto Door Bottom - Silicone Width: 9/16 Height: 1 3/8 Weight: List Price: $71 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 780SA-60
Description: Auto Door Bottom - Silicone
Width: 9/16
Height: 1 3/8
Weight:
List Price: $71 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Acoustical Tested
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 780SA-60
Product Name Auto Door Bottom - Silicone
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488587-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.25 inch (57.15 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
CVG Series 5 in. Size Concrete Hose Clamp Replacement Gasket - CVG500 - Kuriyama of America, Inc.
Specs
Gasket Description Concrete Hose Clamp Replacement Gaskets
Gasket Dimensions 5 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details