National Guard Products Perimeter Seal - Vinyl - DKB 704VDKB

Description
NGP Catalog Number: 704VDKB Description: Perimeter Seal - Vinyl - DKB Width: 1 3/4 Height: 1/4 Weight: List Price: $8.25 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.
Description
NGP Catalog Number: 704VDKB Description: Perimeter Seal - Vinyl - DKB Width: 1 3/4 Height: 1/4 Weight: List Price: $8.25 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Vinyl - DKB - 704VDKB - National Guard Products
Memphis, TN, USA
Perimeter Seal - Vinyl - DKB
704VDKB
Perimeter Seal - Vinyl - DKB 704VDKB
NGP Catalog Number: 704VDKB Description: Perimeter Seal - Vinyl - DKB Width: 1 3/4 Height: 1/4 Weight: List Price: $8.25 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.

NGP Catalog Number: 704VDKB
Description: Perimeter Seal - Vinyl - DKB
Width: 1 3/4
Height: 1/4
Weight:
List Price: $8.25 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 704VDKB
Product Name Perimeter Seal - Vinyl - DKB
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Black FKM Tri-Clamp Gasket|Master File - FKM-40MPSFY400 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black FKM Tri-Clamp Sanitary Gasket™
Material Fluoroelastomer (FKM)
View Details
PTFE Pipe Flange Seals - NRT Energizer Gasket (No Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details
Silicone Coated Rope Seal - ARMATEX Silicone Coated Rope Seal - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details