National Guard Products Perimeter Seal - Vinyl - Anod Alum 704VA

Description
NGP Catalog Number: 704VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 3/4 Height: 1/4 Weight: List Price: $7.15 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.
Description
NGP Catalog Number: 704VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 3/4 Height: 1/4 Weight: List Price: $7.15 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Vinyl - Anod Alum - 704VA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Vinyl - Anod Alum
704VA
Perimeter Seal - Vinyl - Anod Alum 704VA
NGP Catalog Number: 704VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 3/4 Height: 1/4 Weight: List Price: $7.15 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.

NGP Catalog Number: 704VA
Description: Perimeter Seal - Vinyl - Anod Alum
Width: 1 3/4
Height: 1/4
Weight:
List Price: $7.15 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 704VA
Product Name Perimeter Seal - Vinyl - Anod Alum
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488710-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
2 in. Size White FKM Tri-Clamp Gasket|Master File - FKM-40MPSFYW200 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description White FKM Tri-Clamp Sanitary Gasket™
Material Fluoroelastomer (FKM)
View Details
Flange gasket, Rubber, Blue, 19.1mm - E5-17-101 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Silicone Rubber
Features Color Options
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details