National Guard Products Perimeter Seal - Polyurethane - Anod Alum 700UA

Description
NGP Catalog Number: 700UA Description: Perimeter Seal - Polyurethane - Anod Alum Width: 1 13/16 Height: 1/4 Weight: List Price: $8.45 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested
Description
NGP Catalog Number: 700UA Description: Perimeter Seal - Polyurethane - Anod Alum Width: 1 13/16 Height: 1/4 Weight: List Price: $8.45 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Polyurethane - Anod Alum - 700UA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Polyurethane - Anod Alum
700UA
Perimeter Seal - Polyurethane - Anod Alum 700UA
NGP Catalog Number: 700UA Description: Perimeter Seal - Polyurethane - Anod Alum Width: 1 13/16 Height: 1/4 Weight: List Price: $8.45 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

NGP Catalog Number: 700UA
Description: Perimeter Seal - Polyurethane - Anod Alum
Width: 1 13/16
Height: 1/4
Weight:
List Price: $8.45 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 700UA
Product Name Perimeter Seal - Polyurethane - Anod Alum
Material Polyurethane / Urethane
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
1 1/2 in. Size Black EPDM Tri-Clamp 100 Mesh Screen Gasket|Master File - EPDM-40MPSE150-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Seal-Fast: D Series PVC/EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2488595-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details