National Guard Products Auto Door Bottom - Brush - Mill Alum 682-60

Description
NGP Catalog Number: 682-60 Description: Auto Door Bottom - Brush - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $181 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested
Description
NGP Catalog Number: 682-60 Description: Auto Door Bottom - Brush - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $181 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Brush - Mill Alum - 682-60 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Brush - Mill Alum
682-60
Auto Door Bottom - Brush - Mill Alum 682-60
NGP Catalog Number: 682-60 Description: Auto Door Bottom - Brush - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $181 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

NGP Catalog Number: 682-60
Description: Auto Door Bottom - Brush - Mill Alum
Width: 15/16
Height: 2
Weight:
List Price: $181 / EA.
Ratings:

  • UL10C Classified on wood doors up to 45 min
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on metal doors up to 3 hr.
  • UL10B Classified on wood doors up to 45 min.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 682-60
Product Name Auto Door Bottom - Brush - Mill Alum
Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Gasket -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details
PTFE Pipe Flange Seals - ET Energizer Gasket (With Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details