National Guard Products Auto Door Bottom - Brush - Mill Alum 682-48

Description
NGP Catalog Number: 682-48 Description: Auto Door Bottom - Brush - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $126 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested
Description
NGP Catalog Number: 682-48 Description: Auto Door Bottom - Brush - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $126 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Brush - Mill Alum - 682-48 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Brush - Mill Alum
682-48
Auto Door Bottom - Brush - Mill Alum 682-48
NGP Catalog Number: 682-48 Description: Auto Door Bottom - Brush - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $126 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

NGP Catalog Number: 682-48
Description: Auto Door Bottom - Brush - Mill Alum
Width: 15/16
Height: 2
Weight:
List Price: $126 / EA.
Ratings:

  • UL10C Classified on wood doors up to 45 min
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on metal doors up to 3 hr.
  • UL10B Classified on wood doors up to 45 min.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 682-48
Product Name Auto Door Bottom - Brush - Mill Alum
Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Gasket Insulation - HYTEX® Woven Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details