National Guard Products Concealed Fastener Seal - Brush - Anod Alum 675A

Description
NGP Catalog Number: 675A Description: Concealed Fastener Seal - Brush - Anod Alum Width: 1 7/16 Height: 7/16 Weight: List Price: $5.75 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 675A Description: Concealed Fastener Seal - Brush - Anod Alum Width: 1 7/16 Height: 7/16 Weight: List Price: $5.75 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Concealed Fastener Seal - Brush - Anod Alum - 675A - National Guard Products
Memphis, TN, USA
Concealed Fastener Seal - Brush - Anod Alum
675A
Concealed Fastener Seal - Brush - Anod Alum 675A
NGP Catalog Number: 675A Description: Concealed Fastener Seal - Brush - Anod Alum Width: 1 7/16 Height: 7/16 Weight: List Price: $5.75 / FT. Ratings: UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 675A
Description: Concealed Fastener Seal - Brush - Anod Alum
Width: 1 7/16
Height: 7/16
Weight:
List Price: $5.75 / FT.
Ratings:

  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 675A
Product Name Concealed Fastener Seal - Brush - Anod Alum
Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Rope Seal - ARMATEX Silicone Coated Rope Seal - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details
3 in. Size Buna-N Gasket for Pin. Lug Couplings|Master File - HW300 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Nitrile (NBR)
Gasket Dimensions 3 in
View Details