National Guard Products Door Bottom DkB 5VDKB

Description
NGP Catalog Number: 5VDKB Description: Door Bottom DkB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $8.69 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested
Description
NGP Catalog Number: 5VDKB Description: Door Bottom DkB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $8.69 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Door Bottom DkB - 5VDKB - National Guard Products
Memphis, TN, USA
Door Bottom DkB
5VDKB
Door Bottom DkB 5VDKB
NGP Catalog Number: 5VDKB Description: Door Bottom DkB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $8.69 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

NGP Catalog Number: 5VDKB
Description: Door Bottom DkB
Width: 1 3/4
Height: 1 1/4
Weight:
List Price: $8.69 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 5VDKB
Product Name Door Bottom DkB
Width 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe lantern ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 7,customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details