National Guard Products Door Bottom Clear 5VA

Description
NGP Catalog Number: 5VA Description: Door Bottom Clear Width: 1 3/4 Height: 1 1/4 Weight: List Price: $6.82 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested
Description
NGP Catalog Number: 5VA Description: Door Bottom Clear Width: 1 3/4 Height: 1 1/4 Weight: List Price: $6.82 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Door Bottom Clear - 5VA - National Guard Products
Memphis, TN, USA
Door Bottom Clear
5VA
Door Bottom Clear 5VA
NGP Catalog Number: 5VA Description: Door Bottom Clear Width: 1 3/4 Height: 1 1/4 Weight: List Price: $6.82 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

NGP Catalog Number: 5VA
Description: Door Bottom Clear
Width: 1 3/4
Height: 1 1/4
Weight:
List Price: $6.82 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 5VA
Product Name Door Bottom Clear
Width 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488696-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.28 inch (57.9 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
ptfe sealing ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details
Tadpole Gasket Insulation - THERMOPAK® Fabricated Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
View Details