National Guard Products Self Adhesive Gasketing - Kerf Batwing 5021

Description
NGP Catalog Number: 5021 Description: Self Adhesive Gasketing - Kerf Batwing Width: 7/16 Height: 25/32 Weight: List Price: $4.15 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 5021 Description: Self Adhesive Gasketing - Kerf Batwing Width: 7/16 Height: 25/32 Weight: List Price: $4.15 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Self Adhesive Gasketing - Kerf Batwing - 5021 - National Guard Products
Memphis, TN, USA
Self Adhesive Gasketing - Kerf Batwing
5021
Self Adhesive Gasketing - Kerf Batwing 5021
NGP Catalog Number: 5021 Description: Self Adhesive Gasketing - Kerf Batwing Width: 7/16 Height: 25/32 Weight: List Price: $4.15 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 5021
Description: Self Adhesive Gasketing - Kerf Batwing
Width: 7/16
Height: 25/32
Weight:
List Price: $4.15 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Acoustical Tested
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 5021
Product Name Self Adhesive Gasketing - Kerf Batwing
Width 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - UV FOG 41764 - 341764A60 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
View Details
EMI Connector Gaskets - 2427999-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.35 inch (34.32 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Light-Curable Materials, Gasketing, GA-142-F -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
PTFE Pipe Flange Seals - ET Energizer Gasket (With Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details