National Guard Products Auto Door Bottom-Silicone-Mill Finish Alum. 4448S-36

Description
NGP Catalog Number: 4448S-36 Description: Auto Door Bottom-Silicone-Mill Finish Alum. Width: 25/32 Height: 1 5/32 Weight: List Price: $104 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 4448S-36 Description: Auto Door Bottom-Silicone-Mill Finish Alum. Width: 25/32 Height: 1 5/32 Weight: List Price: $104 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom-Silicone-Mill Finish Alum. - 4448S-36 - National Guard Products
Memphis, TN, USA
Auto Door Bottom-Silicone-Mill Finish Alum.
4448S-36
Auto Door Bottom-Silicone-Mill Finish Alum. 4448S-36
NGP Catalog Number: 4448S-36 Description: Auto Door Bottom-Silicone-Mill Finish Alum. Width: 25/32 Height: 1 5/32 Weight: List Price: $104 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 4448S-36
Description: Auto Door Bottom-Silicone-Mill Finish Alum.
Width: 25/32
Height: 1 5/32
Weight:
List Price: $104 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 4448S-36
Product Name Auto Door Bottom-Silicone-Mill Finish Alum.
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Seals - 609075 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
5 in. Size Buna-N Gasket for Quick-Acting Couplings|Master File - BUNA500 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Nitrile (NBR)
Gasket Dimensions 5 in
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length - GA-206-82-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details