National Guard Products Auto Door Bottom-Silicone-Anod. Gold 4441SB-60

Description
NGP Catalog Number: 4441SB-60 Description: Auto Door Bottom-Silicone-Anod . Gold Width: 7/8 Height: 1 3/4 Weight: List Price: $155.25 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 4441SB-60 Description: Auto Door Bottom-Silicone-Anod . Gold Width: 7/8 Height: 1 3/4 Weight: List Price: $155.25 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom-Silicone-Anod. Gold - 4441SB-60 - National Guard Products
Memphis, TN, USA
Auto Door Bottom-Silicone-Anod. Gold
4441SB-60
Auto Door Bottom-Silicone-Anod. Gold 4441SB-60
NGP Catalog Number: 4441SB-60 Description: Auto Door Bottom-Silicone-Anod . Gold Width: 7/8 Height: 1 3/4 Weight: List Price: $155.25 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 4441SB-60
Description: Auto Door Bottom-Silicone-Anod. Gold
Width: 7/8
Height: 1 3/4
Weight:
List Price: $155.25 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 4441SB-60
Product Name Auto Door Bottom-Silicone-Anod. Gold
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
8 in. Size Buna Gasket (Type B)|Master File - SLB-BUNA800 - Kuriyama of America, Inc.
Specs
Gasket Description Buna Gasket (Type B)
Material Nitrile (NBR)
Gasket Dimensions 8 in
View Details
Seal-Fast: D Series PVC/EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2423978-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.19 inch (30.18 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details