National Guard Products Auto Door Bottom-Nylon Brush-Dark Bronze Anod. 4440WHDKB-36

Description
NGP Catalog Number: 4440WHDKB-36 Description: Auto Door Bottom-Nylon Brush-Dark Bronze Anod. Width: 7/8 Height: 1 3/4 Weight: List Price: $108.65 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 4440WHDKB-36 Description: Auto Door Bottom-Nylon Brush-Dark Bronze Anod. Width: 7/8 Height: 1 3/4 Weight: List Price: $108.65 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom-Nylon Brush-Dark Bronze Anod. - 4440WHDKB-36 - National Guard Products
Memphis, TN, USA
Auto Door Bottom-Nylon Brush-Dark Bronze Anod.
4440WHDKB-36
Auto Door Bottom-Nylon Brush-Dark Bronze Anod. 4440WHDKB-36
NGP Catalog Number: 4440WHDKB-36 Description: Auto Door Bottom-Nylon Brush-Dark Bronze Anod. Width: 7/8 Height: 1 3/4 Weight: List Price: $108.65 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 4440WHDKB-36
Description: Auto Door Bottom-Nylon Brush-Dark Bronze Anod.
Width: 7/8
Height: 1 3/4
Weight:
List Price: $108.65 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 4440WHDKB-36
Product Name Auto Door Bottom-Nylon Brush-Dark Bronze Anod.
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
10 in. Size Grooved EPDM Gasket|Master File - GEG-EPDM1000 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Grooved Gasket
Material Ethylene Propylene (EPDM); Nitrile (NBR)
Gasket Dimensions 10 in
View Details
Seal-Fast: D Series PVC/EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2488640-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details