National Guard Products Auto Door Bottom-Nylion Brush-Anod. Alum. 4440WHA-48

Description
NGP Catalog Number: 4440WHA-48 Description: Auto Door Bottom-Nylion Brush-Anod. Alum. Width: 7/8 Height: 1 3/4 Weight: List Price: $111.75 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 4440WHA-48 Description: Auto Door Bottom-Nylion Brush-Anod. Alum. Width: 7/8 Height: 1 3/4 Weight: List Price: $111.75 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom-Nylion Brush-Anod. Alum. - 4440WHA-48 - National Guard Products
Memphis, TN, USA
Auto Door Bottom-Nylion Brush-Anod. Alum.
4440WHA-48
Auto Door Bottom-Nylion Brush-Anod. Alum. 4440WHA-48
NGP Catalog Number: 4440WHA-48 Description: Auto Door Bottom-Nylion Brush-Anod. Alum. Width: 7/8 Height: 1 3/4 Weight: List Price: $111.75 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 4440WHA-48
Description: Auto Door Bottom-Nylion Brush-Anod. Alum.
Width: 7/8
Height: 1 3/4
Weight:
List Price: $111.75 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 4440WHA-48
Product Name Auto Door Bottom-Nylion Brush-Anod. Alum.
Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Light-Curable Materials, Gasketing, GA-140 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
2 1/2 in. Size Buna-N Gasket for Pin. Lug Couplings|Master File - HW250 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Nitrile (NBR)
Gasket Dimensions 2 1/2 in
View Details
Gaskets & O-Rings - 1964774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.1031 inch (2.62 mm)
View Details