National Guard Products Auto Door Bottom - Neoprene - Mill Alum 422N-48

Description
NGP Catalog Number: 422N-48 Description: Auto Door Bottom - Neoprene - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $111.73 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 422N-48 Description: Auto Door Bottom - Neoprene - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $111.73 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Neoprene - Mill Alum - 422N-48 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Neoprene - Mill Alum
422N-48
Auto Door Bottom - Neoprene - Mill Alum 422N-48
NGP Catalog Number: 422N-48 Description: Auto Door Bottom - Neoprene - Mill Alum Width: 15/16 Height: 2 Weight: List Price: $111.73 / EA. Ratings: UL10C Classified on wood doors up to 45 min UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. UL10B Classified on wood doors up to 45 min. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 422N-48
Description: Auto Door Bottom - Neoprene - Mill Alum
Width: 15/16
Height: 2
Weight:
List Price: $111.73 / EA.
Ratings:

  • UL10C Classified on wood doors up to 45 min
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on metal doors up to 3 hr.
  • UL10B Classified on wood doors up to 45 min.
  • Smoke and Draft Control-UL Classified Category H
  • Acoustical Tested
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 422N-48
Product Name Auto Door Bottom - Neoprene - Mill Alum
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - Gasket Replacer 907 - 907PT; 390772; 390730 - Hernon Manufacturing, Inc.
Specs
Cure Method Room Temperature Vulcanizing (RTV)
View Details
Gaskets & O-Rings - 2664978 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nickel Plated Graphite
Thickness 0.0709 inch (1.8 mm)
View Details
Light-Curable Materials, Gasketing, GA-140 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
PTFE Pipe Flange Seals - ET Energizer Gasket (With Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details