National Guard Products Auto Door Bottom - Neoprene - DKB 420NDKB-48

Description
NGP Catalog Number: 420NDKB-48 Description: Auto Door Bottom - Neoprene - DKB Width: 15/16 Height: 2 5/16 Weight: List Price: $128.2 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 420NDKB-48 Description: Auto Door Bottom - Neoprene - DKB Width: 15/16 Height: 2 5/16 Weight: List Price: $128.2 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Neoprene - DKB - 420NDKB-48 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Neoprene - DKB
420NDKB-48
Auto Door Bottom - Neoprene - DKB 420NDKB-48
NGP Catalog Number: 420NDKB-48 Description: Auto Door Bottom - Neoprene - DKB Width: 15/16 Height: 2 5/16 Weight: List Price: $128.2 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 420NDKB-48
Description: Auto Door Bottom - Neoprene - DKB
Width: 15/16
Height: 2 5/16
Weight:
List Price: $128.2 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Acoustical Tested
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 420NDKB-48
Product Name Auto Door Bottom - Neoprene - DKB
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
White Nitrile Gasket|Master File - WNIT400 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Nitrile (NBR)
Gasket Dimensions 4 in
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Gaskets & O-Rings - 2664987 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nickel Plated Graphite
Thickness 0.1024 inch (2.6 mm)
View Details