National Guard Products Auto Door Bottom - Silicone - Anod Alum 310SA-60

Description
NGP Catalog Number: 310SA-60 Description: Auto Door Bottom - Silicone - Anod Alum Width: 19/32 Height: 2 1/16 Weight: List Price: $109 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 310SA-60 Description: Auto Door Bottom - Silicone - Anod Alum Width: 19/32 Height: 2 1/16 Weight: List Price: $109 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Silicone - Anod Alum - 310SA-60 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Silicone - Anod Alum
310SA-60
Auto Door Bottom - Silicone - Anod Alum 310SA-60
NGP Catalog Number: 310SA-60 Description: Auto Door Bottom - Silicone - Anod Alum Width: 19/32 Height: 2 1/16 Weight: List Price: $109 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 310SA-60
Description: Auto Door Bottom - Silicone - Anod Alum
Width: 19/32
Height: 2 1/16
Weight:
List Price: $109 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 310SA-60
Product Name Auto Door Bottom - Silicone - Anod Alum
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
1 1/2 in. Size Black FKM I-Line Gasket|Master File - FKM-40IV150 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black FKM I-Line Sanitary Gasket™
Material Fluoroelastomer (FKM)
View Details
Seal-Fast: D Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2488577-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 0.8752 inch (22.23 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details