National Guard Products Door Bottom - Neoprene - DKB 26NDKB

Description
NGP Catalog Number: 26NDKB Description: Door Bottom - Neoprene - DKB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $9.56 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 26NDKB Description: Door Bottom - Neoprene - DKB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $9.56 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Door Bottom - Neoprene - DKB - 26NDKB - National Guard Products
Memphis, TN, USA
Door Bottom - Neoprene - DKB
26NDKB
Door Bottom - Neoprene - DKB 26NDKB
NGP Catalog Number: 26NDKB Description: Door Bottom - Neoprene - DKB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $9.56 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 26NDKB
Description: Door Bottom - Neoprene - DKB
Width: 1 3/4
Height: 1 1/4
Weight:
List Price: $9.56 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 26NDKB
Product Name Door Bottom - Neoprene - DKB
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

ptfe insulated gasket with high temperature resistance -  - Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 50mm * 40mm * 2mm(customizable)
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details
PTFE Pipe Flange Seals - NRT Energizer Gasket (No Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Sheet / Die-cut (optional feature); Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details