National Guard Products Self Adhesive Gasketing - Charcoal 2525C

Description
NGP Catalog Number: 2525C Description: Self Adhesive Gasketing - Charcoal Width: 3/8 Height: 1/4 Weight: List Price: $1.6 FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 2525C Description: Self Adhesive Gasketing - Charcoal Width: 3/8 Height: 1/4 Weight: List Price: $1.6 FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Self Adhesive Gasketing - Charcoal - 2525C - National Guard Products
Memphis, TN, USA
Self Adhesive Gasketing - Charcoal
2525C
Self Adhesive Gasketing - Charcoal 2525C
NGP Catalog Number: 2525C Description: Self Adhesive Gasketing - Charcoal Width: 3/8 Height: 1/4 Weight: List Price: $1.6 FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 2525C
Description: Self Adhesive Gasketing - Charcoal
Width: 3/8
Height: 1/4
Weight:
List Price: $1.6 FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 2525C
Product Name Self Adhesive Gasketing - Charcoal
Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - Gasket Replacer 906 - 390652 - Hernon Manufacturing, Inc.
Specs
Cure Method Room Temperature Vulcanizing (RTV)
View Details
EMI Connector Gaskets - 2488685-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Light-Curable Materials, Gasketing, GA-103 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Custom Flat Gaskets -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Neoprene (optional feature); Nitrile (NBR) (optional feature); Natural Rubber, Hypalon, SBR, Urethane, Viton
View Details