National Guard Products Self Adhesive Gasketing-Brown 2525B-17

Description
NGP Catalog Number: 2525B-17 Description: Self Adhesive Gasketing-Brown Width: 3/8 Height: 1/4 Weight: List Price: $27.2 RL. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 2525B-17 Description: Self Adhesive Gasketing-Brown Width: 3/8 Height: 1/4 Weight: List Price: $27.2 RL. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Self Adhesive Gasketing-Brown - 2525B-17 - National Guard Products
Memphis, TN, USA
Self Adhesive Gasketing-Brown
2525B-17
Self Adhesive Gasketing-Brown 2525B-17
NGP Catalog Number: 2525B-17 Description: Self Adhesive Gasketing-Brown Width: 3/8 Height: 1/4 Weight: List Price: $27.2 RL. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 2525B-17
Description: Self Adhesive Gasketing-Brown
Width: 3/8
Height: 1/4
Weight:
List Price: $27.2 RL.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 2525B-17
Product Name Self Adhesive Gasketing-Brown
Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
1 1/4 to 2 in. Size Range Rubber Gasket for Universal Couplings|Master File - AHG-100 - Kuriyama of America, Inc.
Specs
Gasket Description Hose Gasket
Operating Temperature -20.2 to 149 F (-29 to 65 C)
View Details
Seal-Fast: D Series PVC/EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2424020-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.19 inch (30.18 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details