National Guard Products Auto Door Bottom - Silicone - Anod Alum 220SA-60

Description
NGP Catalog Number: 220SA-60 Description: Auto Door Bottom - Silicone - Anod Alum Width: 19/32 Height: 2 1/4 Weight: List Price: $113.4 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 220SA-60 Description: Auto Door Bottom - Silicone - Anod Alum Width: 19/32 Height: 2 1/4 Weight: List Price: $113.4 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Auto Door Bottom - Silicone - Anod Alum - 220SA-60 - National Guard Products
Memphis, TN, USA
Auto Door Bottom - Silicone - Anod Alum
220SA-60
Auto Door Bottom - Silicone - Anod Alum 220SA-60
NGP Catalog Number: 220SA-60 Description: Auto Door Bottom - Silicone - Anod Alum Width: 19/32 Height: 2 1/4 Weight: List Price: $113.4 / EA. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 220SA-60
Description: Auto Door Bottom - Silicone - Anod Alum
Width: 19/32
Height: 2 1/4
Weight:
List Price: $113.4 / EA.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Acoustical Tested
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 220SA-60
Product Name Auto Door Bottom - Silicone - Anod Alum
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - Gasket Replacer® 910 - 391030 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method Room Temperature Vulcanizing (RTV)
View Details
EMI Connector Gaskets - 2427989-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Light-Curable Materials, Gasketing, GA-142 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
PTFE Pipe Flange Seals - ET Energizer Gasket (With Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details