National Guard Products Perimeter Seal - Vinyl - Anod Alum 190VA

Description
NGP Catalog Number: 190VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 1/6 Height: 1/4 Weight: List Price: $2.28 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested
Description
NGP Catalog Number: 190VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 1/6 Height: 1/4 Weight: List Price: $2.28 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Vinyl - Anod Alum - 190VA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Vinyl - Anod Alum
190VA
Perimeter Seal - Vinyl - Anod Alum 190VA
NGP Catalog Number: 190VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 1/6 Height: 1/4 Weight: List Price: $2.28 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

NGP Catalog Number: 190VA
Description: Perimeter Seal - Vinyl - Anod Alum
Width: 1 1/6
Height: 1/4
Weight:
List Price: $2.28 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 190VA
Product Name Perimeter Seal - Vinyl - Anod Alum
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
1 in. Size White Silicone Tri-Clamp Gasket|Master File - SIL-40MPX100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description White Silicone Tri-Clamp Sanitary Gasket™
Material Silicone Rubber
View Details
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2488721-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.28 inch (57.9 mm)
Thickness 0.0630 inch (1.6 mm)
View Details