National Guard Products Perimeter Seal - Vinyl - Gold 188VB

Description
NGP Catalog Number: 188VB Description: Perimeter Seal - Vinyl - Gold Width: 1 Height: 1/4 Weight: List Price: $3.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.
Description
NGP Catalog Number: 188VB Description: Perimeter Seal - Vinyl - Gold Width: 1 Height: 1/4 Weight: List Price: $3.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Vinyl - Gold - 188VB - National Guard Products
Memphis, TN, USA
Perimeter Seal - Vinyl - Gold
188VB
Perimeter Seal - Vinyl - Gold 188VB
NGP Catalog Number: 188VB Description: Perimeter Seal - Vinyl - Gold Width: 1 Height: 1/4 Weight: List Price: $3.9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr.

NGP Catalog Number: 188VB
Description: Perimeter Seal - Vinyl - Gold
Width: 1
Height: 1/4
Weight:
List Price: $3.9 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 188VB
Product Name Perimeter Seal - Vinyl - Gold
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488706-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.28 inch (57.9 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
4 in. Size Black FKM I-Line Gasket|Master File - FKM-40IV400 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black FKM I-Line Sanitary Gasket™
Material Fluoroelastomer (FKM)
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details