National Guard Products Perimeter Seal - Foam - Anod Alum 184QA

Description
NGP Catalog Number: 184QA Description: Perimeter Seal - Foam - Anod Alum Width: 1 1/4 Height: 3/16 Weight: List Price: $5.92 / FT. Ratings: Air Infiltration Tested
Description
NGP Catalog Number: 184QA Description: Perimeter Seal - Foam - Anod Alum Width: 1 1/4 Height: 3/16 Weight: List Price: $5.92 / FT. Ratings: Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Foam - Anod Alum - 184QA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Foam - Anod Alum
184QA
Perimeter Seal - Foam - Anod Alum 184QA
NGP Catalog Number: 184QA Description: Perimeter Seal - Foam - Anod Alum Width: 1 1/4 Height: 3/16 Weight: List Price: $5.92 / FT. Ratings: Air Infiltration Tested

NGP Catalog Number: 184QA
Description: Perimeter Seal - Foam - Anod Alum
Width: 1 1/4
Height: 3/16
Weight:
List Price: $5.92 / FT.
Ratings:

  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 184QA
Product Name Perimeter Seal - Foam - Anod Alum
Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488554-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
8 in. Size Grooved EPDM Gasket|Master File - GEG-EPDM800 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Grooved Gasket
Material Ethylene Propylene (EPDM); Nitrile (NBR)
Gasket Dimensions 8 in
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-206-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details