National Guard Products Astragal - Anod Alum 176A

Description
NGP Catalog Number: 176A Description: Astragal - Anod Alum Width: 1 1/8 Height: 7/8 Weight: List Price: $4.98 / FT. Ratings: ANSI/BHMA Certified
Description
NGP Catalog Number: 176A Description: Astragal - Anod Alum Width: 1 1/8 Height: 7/8 Weight: List Price: $4.98 / FT. Ratings: ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Astragal - Anod Alum - 176A - National Guard Products
Memphis, TN, USA
Astragal - Anod Alum
176A
Astragal - Anod Alum 176A
NGP Catalog Number: 176A Description: Astragal - Anod Alum Width: 1 1/8 Height: 7/8 Weight: List Price: $4.98 / FT. Ratings: ANSI/BHMA Certified

NGP Catalog Number: 176A
Description: Astragal - Anod Alum
Width: 1 1/8
Height: 7/8
Weight:
List Price: $4.98 / FT.
Ratings:

  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 176A
Product Name Astragal - Anod Alum
Width 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
PTFE Pipe Gaskets -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 6mm,customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details