National Guard Products Perimeter Seal - Neoprene - Anod Alum 172NA

Description
NGP Catalog Number: 172NA Description: Perimeter Seal - Neoprene - Anod Alum Width: 13/16 Height: 9/32 Weight: List Price: $4.55 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 172NA Description: Perimeter Seal - Neoprene - Anod Alum Width: 13/16 Height: 9/32 Weight: List Price: $4.55 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Neoprene - Anod Alum - 172NA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Neoprene - Anod Alum
172NA
Perimeter Seal - Neoprene - Anod Alum 172NA
NGP Catalog Number: 172NA Description: Perimeter Seal - Neoprene - Anod Alum Width: 13/16 Height: 9/32 Weight: List Price: $4.55 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 172NA
Description: Perimeter Seal - Neoprene - Anod Alum
Width: 13/16
Height: 9/32
Weight:
List Price: $4.55 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 172NA
Product Name Perimeter Seal - Neoprene - Anod Alum
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

International Dairy Federation (IDF) Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); FEPM, FFKM, FVMQ, VMQ
Gasket Dimensions Nominal sizes from 1" to 4"
View Details
CVG Series 2 in. Size Concrete Hose Clamp Replacement Gasket - CVG200 - Kuriyama of America, Inc.
Specs
Gasket Description Concrete Hose Clamp Replacement Gaskets
Gasket Dimensions 2 in
View Details
Seal-Fast: D Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2568011-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.5 inch (38.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details