National Guard Products Perimeter Seal - Vinyl - Anod Alum 170VA

Description
NGP Catalog Number: 170VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 3/16 Height: 7/16 Weight: List Price: $5.33 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested
Description
NGP Catalog Number: 170VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 3/16 Height: 7/16 Weight: List Price: $5.33 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Vinyl - Anod Alum - 170VA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Vinyl - Anod Alum
170VA
Perimeter Seal - Vinyl - Anod Alum 170VA
NGP Catalog Number: 170VA Description: Perimeter Seal - Vinyl - Anod Alum Width: 1 3/16 Height: 7/16 Weight: List Price: $5.33 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

NGP Catalog Number: 170VA
Description: Perimeter Seal - Vinyl - Anod Alum
Width: 1 3/16
Height: 7/16
Weight:
List Price: $5.33 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 170VA
Product Name Perimeter Seal - Vinyl - Anod Alum
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Porous Transport Layer (PTL) - FELTMETAL™ - Technetics Group
Specs
Material Steel; 347 Stainless Steel, Hastelloy-X, FeCrAlY
View Details
Tadpole Gasket Insulation - HYTEX® Woven Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length - GA-010-82-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details