National Guard Products Drip Strip - Alum 17

Description
NGP Catalog Number: 17 Description: Drip Strip - Alum Width: 3/4 Height: 1 1/2 Weight: List Price: $2.33 / FT. Ratings: ANSI/BHMA Certified
Description
NGP Catalog Number: 17 Description: Drip Strip - Alum Width: 3/4 Height: 1 1/2 Weight: List Price: $2.33 / FT. Ratings: ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Drip Strip - Alum - 17 - National Guard Products
Memphis, TN, USA
Drip Strip - Alum
17
Drip Strip - Alum 17
NGP Catalog Number: 17 Description: Drip Strip - Alum Width: 3/4 Height: 1 1/2 Weight: List Price: $2.33 / FT. Ratings: ANSI/BHMA Certified

NGP Catalog Number: 17
Description: Drip Strip - Alum
Width: 3/4
Height: 1 1/2
Weight:
List Price: $2.33 / FT.
Ratings:

  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 17
Product Name Drip Strip - Alum
Width 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length - GA-010-82-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details
Tyton® Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details