National Guard Products Drip Strip - Gold Powdercoat 16B

Description
NGP Catalog Number: 16B Description: Drip Strip - Gold Powdercoat Width: 2 1/2 Height: 1 1/2 Weight: List Price: $6.9 / FT. Ratings: ANSI/BHMA Certified
Description
NGP Catalog Number: 16B Description: Drip Strip - Gold Powdercoat Width: 2 1/2 Height: 1 1/2 Weight: List Price: $6.9 / FT. Ratings: ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Drip Strip - Gold Powdercoat - 16B - National Guard Products
Memphis, TN, USA
Drip Strip - Gold Powdercoat
16B
Drip Strip - Gold Powdercoat 16B
NGP Catalog Number: 16B Description: Drip Strip - Gold Powdercoat Width: 2 1/2 Height: 1 1/2 Weight: List Price: $6.9 / FT. Ratings: ANSI/BHMA Certified

NGP Catalog Number: 16B
Description: Drip Strip - Gold Powdercoat
Width: 2 1/2
Height: 1 1/2
Weight:
List Price: $6.9 / FT.
Ratings:

  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 16B
Product Name Drip Strip - Gold Powdercoat
Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
Sure Stop 350® Gasket -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
PTFE Pipe Gaskets -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 6mm,customizable
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details