National Guard Products Perimeter Seal - Vinyl - Gold 162VB

Description
NGP Catalog Number: 162VB Description: Perimeter Seal - Vinyl - Gold Width: 1 1/8 Height: 1/4 Weight: List Price: $4.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested
Description
NGP Catalog Number: 162VB Description: Perimeter Seal - Vinyl - Gold Width: 1 1/8 Height: 1/4 Weight: List Price: $4.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Vinyl - Gold - 162VB - National Guard Products
Memphis, TN, USA
Perimeter Seal - Vinyl - Gold
162VB
Perimeter Seal - Vinyl - Gold 162VB
NGP Catalog Number: 162VB Description: Perimeter Seal - Vinyl - Gold Width: 1 1/8 Height: 1/4 Weight: List Price: $4.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

NGP Catalog Number: 162VB
Description: Perimeter Seal - Vinyl - Gold
Width: 1 1/8
Height: 1/4
Weight:
List Price: $4.2 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 162VB
Product Name Perimeter Seal - Vinyl - Gold
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423993-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.06 inch (26.92 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details