National Guard Products Perimeter Seal - Silicone - Anod Alum 162SA

Description
NGP Catalog Number: 162SA Description: Perimeter Seal - Silicone - Anod Alum Width: 1 1/8 Height: 1/4 Weight: List Price: $4.77 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 162SA Description: Perimeter Seal - Silicone - Anod Alum Width: 1 1/8 Height: 1/4 Weight: List Price: $4.77 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Silicone - Anod Alum - 162SA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Silicone - Anod Alum
162SA
Perimeter Seal - Silicone - Anod Alum 162SA
NGP Catalog Number: 162SA Description: Perimeter Seal - Silicone - Anod Alum Width: 1 1/8 Height: 1/4 Weight: List Price: $4.77 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 162SA
Description: Perimeter Seal - Silicone - Anod Alum
Width: 1 1/8
Height: 1/4
Weight:
List Price: $4.77 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 162SA
Product Name Perimeter Seal - Silicone - Anod Alum
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2561428-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
3 in. Size Black EPDM Tri-Clamp 60 Mesh Screen Gasket|Master File - EPDM-40MPSE300-60 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 60 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-007-82V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details