National Guard Products Perimeter Seal - Polyurethane - Mill Alum 160U

Description
NGP Catalog Number: 160U Description: Perimeter Seal - Polyurethane - Mill Alum Width: 1 1/16 Height: 5/16 Weight: List Price: $3.44 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested
Description
NGP Catalog Number: 160U Description: Perimeter Seal - Polyurethane - Mill Alum Width: 1 1/16 Height: 5/16 Weight: List Price: $3.44 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Polyurethane - Mill Alum - 160U - National Guard Products
Memphis, TN, USA
Perimeter Seal - Polyurethane - Mill Alum
160U
Perimeter Seal - Polyurethane - Mill Alum 160U
NGP Catalog Number: 160U Description: Perimeter Seal - Polyurethane - Mill Alum Width: 1 1/16 Height: 5/16 Weight: List Price: $3.44 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

NGP Catalog Number: 160U
Description: Perimeter Seal - Polyurethane - Mill Alum
Width: 1 1/16
Height: 5/16
Weight:
List Price: $3.44 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 160U
Product Name Perimeter Seal - Polyurethane - Mill Alum
Material Polyurethane / Urethane
Unlock Full Specs
to access all available technical data

Similar Products

Gaskets & O-Rings - 2664987 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nickel Plated Graphite
Thickness 0.1024 inch (2.6 mm)
View Details
2 1/2 in. Size Grooved EPDM Gasket|Master File - GEG-EPDM250 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Grooved Gasket
Material Ethylene Propylene (EPDM); Nitrile (NBR)
Gasket Dimensions 2 1/2 in
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-202-82V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details