National Guard Products Perimeter Seal - Vinyl - Mill Alum 156V

Description
NGP Catalog Number: 156V Description: Perimeter Seal - Vinyl - Mill Alum Width: 1 Height: 1/4 Weight: List Price: $1.35 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested
Description
NGP Catalog Number: 156V Description: Perimeter Seal - Vinyl - Mill Alum Width: 1 Height: 1/4 Weight: List Price: $1.35 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Vinyl - Mill Alum - 156V - National Guard Products
Memphis, TN, USA
Perimeter Seal - Vinyl - Mill Alum
156V
Perimeter Seal - Vinyl - Mill Alum 156V
NGP Catalog Number: 156V Description: Perimeter Seal - Vinyl - Mill Alum Width: 1 Height: 1/4 Weight: List Price: $1.35 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Air Infiltration Tested

NGP Catalog Number: 156V
Description: Perimeter Seal - Vinyl - Mill Alum
Width: 1
Height: 1/4
Weight:
List Price: $1.35 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 156V
Product Name Perimeter Seal - Vinyl - Mill Alum
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Light-Curable Materials, Gasketing, GA-103 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
4 in. Size Black EPDM Tri-Clamp 100 Mesh Screen Gasket|Master File - EPDM-40MPSE400-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Gaskets & O-Rings - 1964958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0945 inch (2.4 mm)
View Details