National Guard Products Perimeter Seal - Silicone - Mill Alum 156S

Description
NGP Catalog Number: 156S Description: Perimeter Seal - Silicone - Mill Alum Width: 1 Height: 1/4 Weight: List Price: $2.47 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 156S Description: Perimeter Seal - Silicone - Mill Alum Width: 1 Height: 1/4 Weight: List Price: $2.47 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Silicone - Mill Alum - 156S - National Guard Products
Memphis, TN, USA
Perimeter Seal - Silicone - Mill Alum
156S
Perimeter Seal - Silicone - Mill Alum 156S
NGP Catalog Number: 156S Description: Perimeter Seal - Silicone - Mill Alum Width: 1 Height: 1/4 Weight: List Price: $2.47 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 156S
Description: Perimeter Seal - Silicone - Mill Alum
Width: 1
Height: 1/4
Weight:
List Price: $2.47 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 156S
Product Name Perimeter Seal - Silicone - Mill Alum
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488668-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.15 inch (29.29 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
3 in. Size Black EPDM Tri-Clamp 20 Mesh Screen Gasket|Master File - EPDM-40MPSE300-20 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 20 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Gasket, Press-In Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-704-81V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Color Options
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details